NEN-EN 4084
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPA (at ambient temperature) / 235 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of two lug fixed anchor nuts, with counterbore and a selflocking feature achieved by forming the upper portion out-of-round, in alloy steel, cadmium plated, MoS2 lubricated. Classification: 1 100 MPa 1) / 235 °C
Document History
NEN-EN 4084
November 1, 2009
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPA (at ambient temperature) / 235 °C
This European Standard specifies the characteristics of two lug fixed anchor nuts, with counterbore and a selflocking feature achieved by forming the upper portion out-of-round, in alloy steel,...