NEN-EN 416-2

Single burner gas-fired overhead radiant-tube heaters for non-domestic use - Part 2: Rational use of energy

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 51
ICS Code (Gas heaters): 97.100.20
scope:

This European Standard specifies the requirements and test methods for the rational use of energy of non-domestic gas fired overhead radiant tube heaters incorporating a single burner system under the control of an automatic burner control system, referred to in the body of the text as 'appliances'. This standard is applicable to Type A2, A3, B12, B13, B22, B23, B42, B43, B52, B53, C12, C13, C32 and C33 appliances intended for use in other than domestic dwellings, in which the supply of combustion air and/or the evacuation of the products of combustion is achieved by mechanical means located upstream of the draught diverter, if provided. This standard is not applicable to: a) appliances designed for use in a domestic dwelling; b) outdoor appliances; c) appliances of heat input in excess of 120 kW (based on the net calorific value of the appropriate reference test gas); d) appliances having fully pre-mixed gas and air burners in which : 1) either the gas and all the combustion air are brought together just before the level of the combustion zone; or 2) pre-mixing of the gas and all combustion air is carried out in a part of the burner upstream of the combustion zone. This standard is applicable to appliances which are intended to be type tested. Requirements for appliances which are not intended to be type tested need to be subject to further consideration.

Document History

September 1, 2006
Single burner gas-fired overhead radiant tube heaters for non-domest ic use - Part 2: Rational use of energy
This European Standard specifies the requirements and test methods for the rational use of energy of non-domestic gas fired overhead radiant tube heaters incorporating a single burner system under...
NEN-EN 416-2
September 1, 2001
Single burner gas-fired overhead radiant-tube heaters for non-domestic use - Part 2: Rational use of energy
This European Standard specifies the requirements and test methods for the rational use of energy of non-domestic gas fired overhead radiant tube heaters incorporating a single burner system under...

References

Advertisement