NEN-EN 4641-104
Aerospace series - Cables, optical 125 µm diameter cladding - Part 104: Semi-loose, ruggedized duplex construction 62,5/125 µm GI fibre nominal, 4,95 mm outside diameter - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm single mode fibre core, 2,74 mm outside cable diameter and of semi-loose construction. The basic construction is the cable defined in EN 4641-102 with added sheaths for ruggedized usages.
Document History
NEN-EN 4641-104
December 1, 2010
Aerospace series - Cables, optical 125 µm diameter cladding - Part 104: Semi-loose, ruggedized duplex construction 62,5/125 µm GI fibre nominal, 4,95 mm outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm single mode fibre core, 2,74 mm...