NEN-EN 4552

Aerospace series - Pipe coupling 37°, spherical, in heat resisting steel - Straight nipples, welded end - Inch series

inactive
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 13
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of welded straight nipples for inch series pipe couplings, 37°, spherical, in heat resisting steel, for aerospace applications. Nominal pressure: Class D in accordance with ISO 6771.

Document History

August 1, 2015
Aerospace series - Pipe coupling 37°, spherical, in heat resisting steel - Straight nipples, welded end - Inch series
NEN-EN 4552specifies the characteristics of swivel nuts for inch series pipe couplings, 37°, in heat resisting steel, for aerospace applications. Nominal pressure: Class D in accordance with ISO 6771.
NEN-EN 4552
March 1, 2003
Aerospace series - Pipe coupling 37°, spherical, in heat resisting steel - Straight nipples, welded end - Inch series
This standard specifies the characteristics of welded straight nipples for inch series pipe couplings, 37°, spherical, in heat resisting steel, for aerospace applications. Nominal pressure: Class D...
Advertisement