NEN-EN 3915

Aerospace series - Insert, thin wall, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), for salvage of components - Classification: 1 275 MPa (at ambient temperature) / 550 °C - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 25
ICS Code (Other fasteners): 49.030.99
scope:

This standard specifies the characteristics, qualification and acceptance requirements for self-locking thin wall salvage inserts with MJ threads in NI-PH2601 (NI-P100HT). Classification: 1 275 MPa) / 550 °C 2).

Document History

NEN-EN 3915
May 1, 2008
Aerospace series - Insert, thin wall, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), for salvage of components - Classification: 1 275 MPa (at ambient temperature) / 550 °C - Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for self-locking thin wall salvage inserts with MJ threads in NI-PH2601 (NI-P100HT). Classification: 1 275 MPa)...
Advertisement