NEN-EN 4036

Aerospace series - Rod ends, adjustable with self-aligning double row ball bearing and threaded shank in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 13
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing with reduced internal radial clearance and threaded shank in corrosion resisting steel, designed to withstand only slow rotations and oscillations under load. They consist of: - a rod end comprising; - circumferential groove to identify location; - either seals or shields; - an optional longitudinal groove for locking purpose; - an inner ring with balls. These rod ends are intended for use with flight control rods or rods for aerospace structures. They are intended to be used in the temperature range: - 54 °C to 150 °C. However, being lubricated with the following greases: very high pressure grease, ester type (code A), operational range - 73 °C to 121 °C or - very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range - 54 °C to 177 °C (see EN 2067), their field of application when lubricated with code A grease is limited to 121 °C.

Document History

March 1, 2021
Aerospace series - Rod end, adjustable, with selfaligning double row ball bearing and threaded shank, in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads
This document specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing with reduced internal radial clearance and threaded shank in corrosion resisting steel,...
NEN-EN 4036
June 1, 2006
Aerospace series - Rod ends, adjustable with self-aligning double row ball bearing and threaded shank in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads
This standard specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing with reduced internal radial clearance and threaded shank in corrosion resisting steel,...
Advertisement