NEN-EN 50047

Low voltage switchgear and controlgear for industrial use - Control switches - Position switches 30 x 55 - Dimensions and characteristics

active, Most Current
Organization: NEN
Publication Date: 1 November 1983
Status: active
Page Count: 8
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This standard applies to certain position switches with automatic return actuator for industrial use, the standardized dimensions of which and the characteristics necessary for their application are given below. This standard includes the four following types: roller lever, round plunger, plunger with roller and roller lever arm.

Document History

NEN-EN 50047
November 1, 1983
Low voltage switchgear and controlgear for industrial use - Control switches - Position switches 30 x 55 - Dimensions and characteristics
This standard applies to certain position switches with automatic return actuator for industrial use, the standardized dimensions of which and the characteristics necessary for their application are...
Advertisement