NEN-EN 50228-2
Performance requirements and test methods for control and monitoring pH analysers for use in the water industry - Part 2: Procedures and test methods for assessing performance under field conditions
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
This part 2 of prEN 50228 describes the procedures and test methods to be used when assessing the performance of fixed site pH analysers intended for use in potable water and waste water treatment applications. It provides a standardised approach for testing process pH analysers under field conditions.
Document History
NEN-EN 50228-2
February 1, 1996
Performance requirements and test methods for control and monitoring pH analysers for use in the water industry - Part 2: Procedures and test methods for assessing performance under field conditions
This part 2 of prEN 50228 describes the procedures and test methods to be used when assessing the performance of fixed site pH analysers intended for use in potable water and waste water treatment...