NEN-EN 50245-V1

Plugs and socket-outlets 16 A 250 V a.c. for household and similar purposes - General requirements and dimensions - Variant 1 (3P + 2P)

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1996
Status: inactive
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

Applies to: - rewireable plugs - non requireable plugs - portable shuttered socket-outlets - fixed shuttered socket-outlets - shuttered socket-outlets for incorporating into appliances with a rated voltage of 250V a.c. only and a rated current of 16A intended for household and similar purposes, either indoors or outdoors. This standard does not cover reqirements for flush mounting boxes: however it covers those requirements for surface type mounting boxes which are necessary for the test on the socket-outlets.

Document History

NEN-EN 50245-V1
May 1, 1996
Plugs and socket-outlets 16 A 250 V a.c. for household and similar purposes - General requirements and dimensions - Variant 1 (3P + 2P)
Applies to: - rewireable plugs - non requireable plugs - portable shuttered socket-outlets - fixed shuttered socket-outlets - shuttered socket-outlets for incorporating into appliances with a rated...
Advertisement