NEN-EN 50298

Empty enclosures for low-voltage switchgear and controlgear assemblies - General requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 25
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

To specify definitions, classifications, characteristics and test requirements of enclosures to be used as part of switchgear and controlgear assemblies in accordance with EN 60439 series, suitable for general use, the rated voltage of which does not exceed 1000 V a.c. at frequencies not exceeding 1000 Hz, or 1500 V d.c. for either indoor or outdoor use. This standard applies to empty enclosures, prior to the incorporation of switchgear and controlgear components by the user, as supplied by the enclosure manufacturer. This standard does not apply to enclosures which are covered by other specific products standards.

Document History

NEN-EN 50298
November 1, 1998
Empty enclosures for low-voltage switchgear and controlgear assemblies - General requirements
To specify definitions, classifications, characteristics and test requirements of enclosures to be used as part of switchgear and controlgear assemblies in accordance with EN 60439 series, suitable...
Advertisement