NEN-EN 50464-2-1

Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-1: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - General requirements

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
ICS Code (Transformers. Reactors): 29.180
scope:

EN 50464-2-1 covers, in conjunction with EN 50464-1, distribution transformers under iii) and iv) above, up to 36 kV (the data from 24 kV to 36 kV are under consideration). Further documents exist which may be used by agreement between purchaser and manufacturer for cable boxes and enclosures. The dimensional requirements for cable boxes and protective enclosures are not enclosed in this document.

Document History

NEN-EN 50464-2-1
May 1, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-1: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - General requirements
EN 50464-2-1 covers, in conjunction with EN 50464-1, distribution transformers under iii) and iv) above, up to 36 kV (the data from 24 kV to 36 kV are under consideration). Further documents exist...
Advertisement