NEN-EN 50664

Generic standard to demonstrate the compliance of equipment used by workers with limits on exposure to electromagnetic fields (0 Hz - 300 GHz), when put into service or in situ

active, Most Current
Organization: NEN
Publication Date: 1 December 2017
Status: active
ICS Code (Radiation protection): 13.280
scope:

NEN-EN 50664 is to provide a route for evaluation of equipment used by workers against limits on human exposure to electric, magnetic and electromagnetic fields, and induced and contact current when it is put into service in its operational environment, and also for in situ or post-market evaluation of such equipment. The frequency range covered is 0 Hz to 300 GHz. This standard applies to equipment for which no dedicated harmonized putting-into-service or in situ product standard regarding worker exposure to electromagnetic fields exists. If such a standard does exist then it should be used. At the time of writing there is one applicable standard, for base station equipment, and this should be used for putting-into service or in situ assessment of such equipment with respect to worker exposure to electromagnetic fields: EN 50401:2017. Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service The current list of standards harmonized under each Directive should be consulted at the time of use of this standard.

Document History

NEN-EN 50664
December 1, 2017
Generic standard to demonstrate the compliance of equipment used by workers with limits on exposure to electromagnetic fields (0 Hz - 300 GHz), when put into service or in situ
NEN-EN 50664 is to provide a route for evaluation of equipment used by workers against limits on human exposure to electric, magnetic and electromagnetic fields, and induced and contact current when...
June 1, 2017
Generic standard to demonstrate the compliance of equipment used by workers with limits on exposure to electromagnetic fields (0 Hz - 300 GHz), when put into service or in situ
The object of this generic standard is to provide a route for evaluation of equipment used by workers against limits on human exposure to electric, magnetic and electromagnetic fields, and induced...
October 1, 2016
Product standard to demonstrate the compliance of equipment intended for use only by workers with limits on human exposure to electromagnetic fields (0 Hz - 300 GHz), when put into service or in situ
The object of this generic standard is to provide a route for evaluation of equipment used by workers against limits on human exposure to electric, magnetic and electromagnetic fields, and induced...
Advertisement