NEN-EN 690

Agricultural machinery - Manure spreaders - Safety

active, Most Current
Organization: NEN
Publication Date: 1 November 2013
Status: active
Page Count: 35
ICS Code (Equipment for storage, preparation and distribution of fertilizers): 65.060.25
scope:

This European Standard, to be used together with EN ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled, mounted, semi-mounted and trailed manure spreaders, provided with vertical or horizontal axes rotors rear spreader device or with vertical axes disc rear spreader device. In addition, it specifies the type of information on safe working practices to be provided by the manufacturer. When requirements of this document are different from those which are stated in EN ISO 4254-1, the requirements of this document take precedence over the requirements of EN ISO 4254-1 for machines that have been designed and built according the provisions of this document. This European Standard, taken together with EN ISO 4254-1, deals with all the significant hazards, hazardous situations and events relevant to manure spreaders, when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Table 1), excepting the hazards arising from: - vibrations of self-propelled machinery; - travelling function of self-propelled machinery; - overturning in regard to the protection of the operator at the driving station of a self-propelled machine; - hazards related to conveying devices other than those defined in 3.3.1 and 3.3.2, for example load push/push-off device.

Document History

NEN-EN 690
November 1, 2013
Agricultural machinery - Manure spreaders - Safety
This European Standard, to be used together with EN ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled, mounted, semi-mounted and...
February 1, 2012
Agricultural machinery - Manure spreaders - Safety
This European Standard, to be used together with EN ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled, mounted, semi-mounted and...
March 1, 2010
Agricultural machinery - Manure spreaders - Safety
This European Standard, to be used together with ISO 4254-1, specifies safety requirements and their verification for design and construction of self-propelled, mounted and trailed manure spreaders,...
July 1, 2009
Agricultural machinery - Manure spreaders - Safety
This standard specifies safety requirements and their verification for the design and construction of all types of manure spreaders, including self-propelled machines, whether the spreading is made...
March 1, 2009
Agricultural machinery - Manure spreaders - Safety
A description is not available for this item.
January 1, 1995
Agricultural machinery - Manure spreaders - Safety
This standard specifies safety requirements and their verification for the design and construction of all types of manure spreaders, including self-propelled machines, whether the spreading is made...

References

Advertisement