NEN-EN 605

Paints and varnishes - Standard panels for testing

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1993
Status: inactive
ICS Code (Paints and varnishes): 87.040
scope:

This Standard specifies several types of standard panels and describes procedures for their preparation prior to painting. These standard panels are for use in general methods of test for paints, varnishes and related products. The product needs to be tested on an agreed surface which is capable of good reproducibility. It is desirable to use a material that is generally available in standard quality and can be conveniently cleaned or otherwise prepared so as to provide a consistent surface. The fact that this may not necessarily be the type of surface on which the product will be applied in practice is of less significance.

Document History

NEN-EN 605
June 1, 1993
Paints and varnishes - Standard panels for testing
This Standard specifies several types of standard panels and describes procedures for their preparation prior to painting. These standard panels are for use in general methods of test for paints,...
Advertisement