NEN-EN 782

Hexagon bolts for high-strength structural bolting with large width across flats (short thread length) - Product grade C - Property class 10.9

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 12
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Steel structures): 91.080.13
scope:

This Standard gives specifications for large series hexagon, high-strength structural bolts with metric dimensions in property class 10.9, and thread sizes from M12 up to and including M36, with short thread lengths. If in special cases specifications other than those listed in this Standard are required, they should be selected from existing European or International Standards, for example, ISO 261, EN 20898-1 and ISO 965. Bolts to this standard are intended for the assembly with nuts to EN 783.

Document History

NEN-EN 782
June 1, 1995
Hexagon bolts for high-strength structural bolting with large width across flats (short thread length) - Product grade C - Property class 10.9
This Standard gives specifications for large series hexagon, high-strength structural bolts with metric dimensions in property class 10.9, and thread sizes from M12 up to and including M36, with...
Advertisement