NEN-EN 803

Plastics piping system - Injection-moulded thermoplastics fittings for elastic sealing ring type joints for pressure piping - Test method for resistance to a short-term internal pressure without end thrust

active, Most Current
Organization: NEN
Publication Date: 1 November 1994
Status: active
Page Count: 7
ICS Code (Plastics fittings): 23.040.45
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This Standard specifies a test method at 20°C for checking the resistance to internal hydrostatic pressure of any injection-moulded thermoplastics fittings with elastic sealing ring type joints for thermoplastics pressure having a nominal diameter, dn, less than or equal to 315 mm, where the joint is not intended to withstand hydrostatic end thrust. This method is intended for testing fittings over a period of the order of 1 h to 10 h at a pressure, which is material-dependent, and typically several times the nominal pressure of the fitting.

Document History

NEN-EN 803
November 1, 1994
Plastics piping system - Injection-moulded thermoplastics fittings for elastic sealing ring type joints for pressure piping - Test method for resistance to a short-term internal pressure without end thrust
This Standard specifies a test method at 20°C for checking the resistance to internal hydrostatic pressure of any injection-moulded thermoplastics fittings with elastic sealing ring type joints for...
Advertisement