NEN-EN-IEC 60297-3-106
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-106: Adaptation dimensions for subracks and chassis applicable with metric cabinets or racks in accordance with IEC 60917-2-1
| Organization: | NEN |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of IEC 60297 specifies dimensions for mounting flanges of 19 in subracks or chassis that are to be mounted into metric cabinets or racks. Additional dimensions for subracks or chassis are according to the IEC 60297 series, and for metric cabinets or racks to the IEC 60917 series. EMC, seismic, climatic and environmental requirements and tests, are defined in the IEC 61587 series. The drawings used in this standard are not intended to indicate product design, only the specific dimensions that should be used. The terminology used complies with IEC 60917-1.
Document History