NEN-EN-IEC 60383-1/A11

Insulators for overhead high-voltage lines - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 4
ICS Code (Electrical engineering (Vocabularies)): 01.040.29
ICS Code (Insulators): 29.080.10

Document History

September 1, 2023
Insulators for overhead lines with a nominal voltage above 1000 V - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
This part of IEC 60383 applies to insulators of ceramic material or glass for use on AC overhead power lines and overhead traction lines with a nominal voltage greater than 1 000 V and a frequency...
NEN-EN-IEC 60383-1/A11
November 1, 1999
Insulators for overhead high-voltage lines - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
A description is not available for this item.
April 1, 1997
Insulators for overhead high-voltage lines - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
Applies to insulators on a.c. power lines and overhead traction lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 Hz. Applies to string insulator units, rigid...
Advertisement