NEN-EN-IEC 60598-2-18/C1

Luminaires - Part 2: particular requirements - Section 18: luminaires for swimming pools and similar applications

inactive
Organization: NEN
Publication Date: 1 April 2013
Status: inactive
Page Count: 3
ICS Code (Luminaires): 29.140.40
ICS Code (Sports facilities): 97.220.10

Document History

September 1, 2022
Luminaires - Part 2-18: Particular requirements - Luminaires for swimming pools and similar applications
This part of IEC 60598 specifies requirements for fixed luminaires intended for use in water, or in contact with water, in, for example, the basins of swimming pools, fountains, paddling pools, and...
NEN-EN-IEC 60598-2-18/C1
April 1, 2013
Luminaires - Part 2: particular requirements - Section 18: luminaires for swimming pools and similar applications
A description is not available for this item.
April 1, 2012
Luminaires - Part 2: Particular requirements - Section 18: Luminaires for swimming pools and similar applications
A description is not available for this item.
Advertisement