NEN-EN-IEC 60565

Underwater acoustics - Hydrophones - Calibration in the frequency range 0,01 Hz to 1 MHz

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 182
ICS Code (Electroacoustics): 17.140.50
scope:

This International Standard specifies methods for calibration of hydrophones or reversible transducers when used as a hydrophone, particularly in the frequency range from 0,01 Hz to 1 MHz. Rules for the presentation of the calibration data are established.

Document History

NEN-EN-IEC 60565
February 1, 2007
Underwater acoustics - Hydrophones - Calibration in the frequency range 0,01 Hz to 1 MHz
This International Standard specifies methods for calibration of hydrophones or reversible transducers when used as a hydrophone, particularly in the frequency range from 0,01 Hz to 1 MHz. Rules for...

References

Advertisement