NEN-EN-IEC 61056-2

General purpose lead-acid batteries (valve-regulated types) - Part 2: Dimensions, terminals and marking

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 24
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 61056 specifies the dimensions, terminals and marking for all general purpose lead-acid cells and batteries of the valve regulated type : - for either cyclic or float charge application; - in portable equipment, for instance, incorporated in tools, toys, or in static emergency, or uninterruptible power supply and general power supplies. The cells of this kind of lead-acid battery may either have flat-plate electrodes in prismatic containers or have spirally wound pairs of electrodes in cylindrical containers. The sulphuric acid in these cells is immobilized between the electrodes either by absorption in a microporous structure or in a gelled form. This standard defines the dimensions of the batteries in length, height and width, as well as the shapes of the terminals. The lead-acid cells and batteries which are described in this standard should be tested according to the requirements of IEC 61056-1. This part of IEC 61056 does not apply for example to lead-acid cells and batteries used for - vehicle engine starting applications (IEC 60095 series), - traction applications (IEC 60254 series) or - stationary applications (IEC 60896 series). Conformance to this standard requires that dimensions, terminals and marking correspond to these requirements.

Document History

NEN-EN-IEC 61056-2
January 1, 2013
General purpose lead-acid batteries (valve-regulated types) - Part 2: Dimensions, terminals and marking
This part of IEC 61056 specifies the dimensions, terminals and marking for all general purpose lead-acid cells and batteries of the valve regulated type : - for either cyclic or float charge...
February 1, 2003
General purpose lead-acid batteries (Valve-regulated types) - Part 2: Dimensions, terminals and marking
Specifies the dimensions, terminals and marking - for all general purpose lead-acid cells and batteries of the valve regulated type - for either cyclic or float charge application; - in portable...

References

Advertisement