NEN-EN-IEC 61300-2-28
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-28: Tests - Industrial atmosphere (sulphur dioxide)
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Accesses the corrosive effects of atmospheres polluted with sulfur dioxide on fibre optic devices. The procedure is only suitable for comparative purposes. It can be considered a general corrosion test which may not predict the behaviour of the devices in use.
Document History
December 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-28: Tests - Industrial atmosphere (sulphur dioxide)
A description is not available for this item.
September 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-28: Tests - Industrial atmosphere (sulphur dioxide)
The purpose of this part of IEC 61300 is to assess the corrosive effects of atmospheres polluted with sulphur dioxide on fibre optic devices. The procedure is only suitable for comparative purposes....
NEN-EN-IEC 61300-2-28
September 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-28: Tests - Industrial atmosphere (sulphur dioxide)
Accesses the corrosive effects of atmospheres polluted with sulfur dioxide on fibre optic devices. The procedure is only suitable for comparative purposes. It can be considered a general corrosion...