NEN-EN-IEC 61003-1

Industrial-process control systems - Instruments with analogue inputs and two- or multi-state outputs - Part 1: Methods of evaluating performance

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 42
ICS Code (IT applications in industry): 35.240.50
scope:

Is applicable to pneumatic and electric industrial-process instruments using measured values that are continuous signals in accordance with IEC 60382, or IEC 60381-1. The other input value (i.e. the set point value) may be either a mechanical (position, force, etc.) or a standard signal.

Document History

November 1, 2016
Industrial-process control systems - Instruments with analogue inputs and two- or multi-position outputs - Part 1: Methods for evaluating performance
IEC 61003-1 is applicable to pneumatic and electric industrial-process instruments or control device using measured values that are continuous signals either a mechanical (position, force, etc.) or a...
NEN-EN-IEC 61003-1
April 1, 2004
Industrial-process control systems - Instruments with analogue inputs and two- or multi-state outputs - Part 1: Methods of evaluating performance
Is applicable to pneumatic and electric industrial-process instruments using measured values that are continuous signals in accordance with IEC 60382, or IEC 60381-1. The other input value (i.e. the...
Advertisement