NEN-EN-IEC 61753-381-2

Fibre optic interconnecting devices and passive components - Performance standard - Part 381-2: Cyclic arrayed waveguide grating - Category C (controlled environment)

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 53
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61753-381-2 contains the minimum initial test and measurement requirements and severities which a Gaussian-passband-profile cyclic arrayed waveguide grating (AWG) for single-mode and bidirectional transmission systems satisfies in order to be categorised as meeting the requirements of IEC 61753-1 for category C (controlled environment). This standard pertains to wavelength division multiplexing (WDM) network with multiple spectralband usage. This standard covers the requirements of cyclic AWG devices with free spectral range (FSR) characteristics to ensure multiple spectral bands transmission performance, with single-mode non-connectorised pigtails and no electric circuit board.

Document History

NEN-EN-IEC 61753-381-2
May 1, 2016
Fibre optic interconnecting devices and passive components - Performance standard - Part 381-2: Cyclic arrayed waveguide grating - Category C (controlled environment)
NEN-EN-IEC 61753-381-2 contains the minimum initial test and measurement requirements and severities which a Gaussian-passband-profile cyclic arrayed waveguide grating (AWG) for single-mode and...
Advertisement