NEN-EN-IEC 61067-1

Specification for glass and glass polyester fibre woven tapes - Part 1: Definition, classification and general requirements

active, Most Current
Organization: NEN
Publication Date: 1 October 1997
Status: active
Page Count: 26
ICS Code (Electrical engineering (Vocabularies)): 01.040.29
ICS Code (Glass and ceramic insulating materials): 29.035.30
scope:

Specifies requirements for three types of tapes having nominal sizes as follows: - width: 10 mm to 50 mm; thickness: 0,05 mm to 0,40 mm. Gives terms and definitions.

Document History

NEN-EN-IEC 61067-1
October 1, 1997
Specification for glass and glass polyester fibre woven tapes - Part 1: Definition, classification and general requirements
Specifies requirements for three types of tapes having nominal sizes as follows: - width: 10 mm to 50 mm; thickness: 0,05 mm to 0,40 mm. Gives terms and definitions.
Advertisement