NEN-EN-IEC 61988-2-4
Plasma display panels - Part 2-4: Measuring methods - Visual quality: Image artifacts
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The requirements of the Sectional specification IEC 60794-2 are applicable to cables covered by this standard. For the cables intended for installation in industrial applications specified in ISO/IEC 24702, MICE specifications may be additionally required.
Document History