NEN-EN-IEC 61883-2
Consumer audio/video equipment - Digital interface - Part 2: SD-DVCR data transmission
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
scope:
This part of IEC 61883 specifies the packet format and the transmission timing for SD-DVCR data. It describes the specifications for the IEEE 1394 packet, the CIP header for 525-60 and 625-50 television systems, and the transmission timing.
Document History
NEN-EN-IEC 61883-2
December 1, 2005
Consumer audio/video equipment - Digital interface - Part 2: SD-DVCR data transmission
This part of IEC 61883 specifies the packet format and the transmission timing for SD-DVCR data. It describes the specifications for the IEEE 1394 packet, the CIP header for 525-60 and 625-50...
May 1, 1998
Consumer audio/video equipment - Digital interface - Part 2: SD-DVCR data transmission
Specifies the packet format and the transmission timing for SD-DVCR data. It describes the specifications for the IEEE 1394 Paket, the CIP header for 525-60 and 625-50 television systems, and the...