NEN-EN-IEC 62386-204

Digital addressable lighting interface - Part 204: Particular requirements for control gear - Low voltage halogen lamps (device type 3)

active, Most Current
Organization: NEN
Publication Date: 1 September 2009
Status: active
Page Count: 48
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This International Standard specifies a protocol and methods of test for the control by digital signals of electronic control gear for use on a.c. or d.c. supplies, associated with low voltage halogen lamps. NOTE Tests in this standard are type

Document History

NEN-EN-IEC 62386-204
September 1, 2009
Digital addressable lighting interface - Part 204: Particular requirements for control gear - Low voltage halogen lamps (device type 3)
This International Standard specifies a protocol and methods of test for the control by digital signals of electronic control gear for use on a.c. or d.c. supplies, associated with low voltage...
Advertisement