NEN-EN-ISO 10426-5
Petroleum and natural gas industries - Cements and materials for well cementing - Part 5: Determination of shrinkage and expansion of well cement formulations at atmospheric pressure
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
| ICS Code (Extraction and processing of petroleum and natural gas): | 75.020 |
scope:
This part of ISO 10426 provides the methods for the testing of well cement formulations to determine the dimension changes during the curing process (cement hydration) at atmospheric pressure only. This is a base document, because under real well cementing conditions shrinkage and expansion take place under pressure and different boundary conditions.
Document History
NEN-EN-ISO 10426-5
November 1, 2005
Petroleum and natural gas industries - Cements and materials for well cementing - Part 5: Determination of shrinkage and expansion of well cement formulations at atmospheric pressure
This part of ISO 10426 provides the methods for the testing of well cement formulations to determine the dimension changes during the curing process (cement hydration) at atmospheric pressure only....