NEN-EN-ISO 10437

Petroleum, petrochemical and natural gas industries - Steam turbines - Special-purpose applications

pending
Organization: NEN
Publication Date: 1 October 2009
Status: pending
Page Count: 154
ICS Code (Gas and steam turbines. Steam engines): 27.040
ICS Code (Processing equipment): 75.180.20
scope:

This International Standard specifies the minimum requirements for steam turbines for special purpose applications for use in the petroleum, petrochemical and natural gas industries. These requirements include basic design, materials, fabrication, inspection testing and preparation for shipment. It also covers the related lube-oil systems, instrumentation, control systems and auxiliary equipment. It is not applicable to general-purpose steam turbines, which are covered in API Std 611.

Document History

NEN-EN-ISO 10437
October 1, 2009
Petroleum, petrochemical and natural gas industries - Steam turbines - Special-purpose applications
This International Standard specifies the minimum requirements for steam turbines for special purpose applications for use in the petroleum, petrochemical and natural gas industries. These...
August 1, 2003
Petroleum, petrochemical and natural gas industries - Steam turbines - Special-purpose applications
Is intended to cover the minimum requirements for special purpose steam turbines. These requirements include basic design, materials, and related lube-oil systems, instrumentation and control...
February 1, 2000
Petroleum and natural gas industries - Special-purpose steam turbines for refinery service
Is intended to cover the minimum requirements for special purpose steam turbines. These requirements include basic design, materials, and related lube-oil systems, instrumentation and control...
Advertisement