NEN-EN-IEC 62132-4
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 4: Direct RF power injection method
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
scope:
This part of IEC 62132 describes a method to measure the immunity of integrated circuits (IC) in the presence of conducted RF disturbances, e.g. resulting from radiated RF disturbances. This method guarantees a high degree of repeatability and correlation of immunity measurements. This standard establishes a common base for the evaluation of semiconductor devices used in equipment functioning in an environment subject to unwanted radio frequency electromagnetic waves.
Document History