NEN-EN-IEC 62489-2

Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 2: Methods of calculating and measuring the low-frequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 43
ICS Code (Electroacoustics): 17.140.50
scope:

NEN-EN-IEC 62489-2 applies to audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. The standard is intended for assessment of human exposure to low-frequency magnetic fields produced by the system, by calculation and by in-situ testing. This standard does not deal with other aspects of safety, for which IEC 60065 applies, or with EMC.

Document History

NEN-EN-IEC 62489-2
November 1, 2014
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 2: Methods of calculating and measuring the low-frequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure
NEN-EN-IEC 62489-2 applies to audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. The standard is...
March 1, 2011
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 2: Methods of calculating and measuring the low-frequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure
This part of IEC 62489 applies to audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. The standard...
Advertisement