NEN-EN-ISO 11489

Determination of platinum in platinum jewellery alloys - Gravimetric method after reduction with mecury(I) chloride

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 12
ICS Code (Jewellery): 39.060
scope:

This standard method describes a gravimetric method for determining platinum in platinum jewellery alloys, preferably within the range of fineness as stated in ISO 9202. This procedure applies specifically to platinum alloys incorporating palladium, iridium, rhodium, copper, cobalt, gold, ruthenium, gallium, chromium, indium, and less than 5% tungsten. Some modifications are indicated where palladium, iridium, gold or ruthenium are present.

Document History

NEN-EN-ISO 11489
June 1, 1995
Determination of platinum in platinum jewellery alloys - Gravimetric method after reduction with mecury(I) chloride
This standard method describes a gravimetric method for determining platinum in platinum jewellery alloys, preferably within the range of fineness as stated in ISO 9202. This procedure applies...
Advertisement