NEN-EN-ISO 10343

Ophthalmic instruments - Ophthalmometers

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 20
ICS Code (Ophthalmic equipment): 11.040.70
scope:

NEN-EN-ISO 10343, together with ISO 15004-1, specifies requirements and test methods for continuously or digitally indicating ophthalmometers. Certain types of ophthalmometer have sufficient resolution and range (see Table 2) to adequately measure the radii of curvature of contact lenses complying with ISO 18369-3:2006, 4.1.3, and Clause 5. It is assumed that the local corneal front surface and both contact lens surfaces are spherical or toroidal. This International Standard takes priority over ISO 15004-1, if differences exist.

Document History

NEN-EN-ISO 10343
July 1, 2014
Ophthalmic instruments - Ophthalmometers
NEN-EN-ISO 10343, together with ISO 15004-1, specifies requirements and test methods for continuously or digitally indicating ophthalmometers. Certain types of ophthalmometer have sufficient...
January 1, 2013
Ophthalmic instruments - Ophthalmometers
NEN-EN-ISO 10343, together with ISO 15004-1, specifies requirements and test methods for continuously or digitally indicating ophthalmometers. Certain types of ophthalmometer have sufficient...
July 1, 2009
Ophthalmic instruments - Ophthalmometers
This International Standard, together with ISO 15004-1, specifies requirements and test methods for continuously or digitally indicating ophthalmometers. Certain types of ophthalmometer (designated...
May 1, 1999
Ophthalmic instruments - Ophthalmometers
Specifies, together with ISO 15004, requirements and test methods for continuously or digitally indicating ophthalmometers. Certain types of ophthalmometers (designated as code 1 in table 1) are...
Advertisement