NEN-EN-ISO 105-E01

Textiles - Tests for colour fastness - Part E01: Colour fastness to water

inactive
Organization: NEN
Publication Date: 1 August 1996
Status: inactive
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

A specimen of the textile in contact with one or two specified adjacent fabrics is immersed in water, drained and placed between two plates under a specified pressure in a test device. The specimen and the adjacent fabric(s) are assessed with the grey scales.

Document History

April 1, 2013
Textiles - Tests for colour fastness - Part E01: Colour fastness to water
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to immersion in water.
May 1, 2010
Textiles - Tests for colour fastness - Part E01: Colour fastness to water
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to immersion in water.
April 1, 2009
Textiles - Tests for colour fastness - Part E01: Colour fastness to water
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to immersion in water.
March 1, 2002
Textiles - Tests for colour fastness - Part E01: Colour fastness to water
A description is not available for this item.
NEN-EN-ISO 105-E01
August 1, 1996
Textiles - Tests for colour fastness - Part E01: Colour fastness to water
A specimen of the textile in contact with one or two specified adjacent fabrics is immersed in water, drained and placed between two plates under a specified pressure in a test device. The specimen...
Advertisement