NEN-EN-ISO 13736
Determination of flash point - Abel closed cup method
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Petroleum products in general): | 75.080 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies a method for the determination of the closed-cup flash point of combustible liquids having flash points between 30,0 °C and 70,0 °C, inclusive. However, the precision given for this method is only valid for flash points in the range 5,0 °C to 66,5 °C. This International Standard is not applicable to water-borne paints, which can, however, be tested using ISO 3679.
Document History