NEN-EN-ISO 15005
Road vehicles - Ergonomic aspects of transport information and control systems - Dialogue management principles and compliance procedures
| Organization: | NEN |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Indicating and control devices): | 43.040.30 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This International Standard presents ergonomic principles for the design of the dialogues that take place between the driver of a road vehicle and the vehicle's transport information and control systems (TICS) while the vehicle is in motion. It also specifies compliance verification conditions for the requirements related to these principles. This International Standard is applicable to TICSs consisting of either single or multiple devices, which can be either independent or interconnected. It is not applicable to TICSs without dialogues, TICS failures or malfunctions, or controls or displays used for non-TICS functions. The requirements and recommendations of this International Standard may need to be reconsidered for drivers with special needs.
Document History