NEN-EN-ISO 15015

Plastics - Extruded sheets of impact-modified acrylonitrile/styrene copolymers (ABS, AEPDS or ASA) - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 22
ICS Code (Films and sheets): 83.140.10
scope:

This International Standard specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene (ABS), acrylonitrile- (ethylene-propylene-diene)-styrene (AEPDS) (commonly known as AES) and acrylonitrile-styrene-acrylate (ASA), without fillers or reinforcing materials. This International Standard also applies to ABS, AEPDS and ASA sheet in rolled form. It applies only to thicknesses from 0,25 mm to 20,0 mm.

Document History

April 1, 2011
Plastics - Extruded sheets of impact-modified acrylonitrile-styrene copolymers (ABS, AEPDS and ASA) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene...
October 1, 2007
Plastics - Extruded sheets of impact-modified acrylonitrile-styrene copolymers (ABS, AEPDS and ASA) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene...
NEN-EN-ISO 15015
February 1, 2006
Plastics - Extruded sheets of impact-modified acrylonitrile/styrene copolymers (ABS, AEPDS or ASA) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene...
July 1, 1997
Extruded sheets of impact-modified acrylonitrile/styrene copolymers (ABS, AES or ASA) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene...
Advertisement