NEN-EN-ISO 14647

Metallic coatings - Determination of porosity in gold coatings on metal substrates - Nitric acid vapour test

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 22
ICS Code (Metallic coatings): 25.220.40
scope:

NEN-EN-ISO 14647 specifies equipment and a method for using nitric acid vapour to determine porosity in gold coatings, particularly electrodeposits and clad metals used on electrical contacts. This method is designed to show whether the porosity level is less than or greater than some value that, by experience, is considered by the user to be acceptable for the intended application.

Document History

NEN-EN-ISO 14647
April 1, 2016
Metallic coatings - Determination of porosity in gold coatings on metal substrates - Nitric acid vapour test
NEN-EN-ISO 14647 specifies equipment and a method for using nitric acid vapour to determine porosity in gold coatings, particularly electrodeposits and clad metals used on electrical contacts. This...

References

Advertisement