NEN-EN-ISO 15876-5
Plastics piping systems for hot and cold water installations - Polybutene (PB) - Part 5: Fitness for purpose of the system
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
NEN-EN-ISO 15876-5 specifies the characteristics of the fitness for purpose of polybutene-1 (PB-1) piping systems, intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption, (domestic systems) and for heating systems, under design pressures and temperatures according to the class of application (see ISO 15876-1). The designation polybutene is used together with the abbreviation PB throughout this document. This document covers a range of service conditions (application classes) and design pressure classes. For values of TD, Tmax and Tmal in excess of those in ISO 15876-1:2016, Table 1, this document does not apply.
Document History