NEN-EN-ISO 15982

Open end blind rivets with break pull mandrel and countersunk head - AlA/AlA

active, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: active
Page Count: 16
ICS Code (Rivets): 21.060.40
scope:

Specifies dimensional and mechanical characteristics and application data for open end blind riverts with break pull mandrel and countersunk head, with an aluminium alloy body (A/A) and an aluminium alloy mandrel (A/A) and with nominal diameters from 2,4 mm up to and including 6,4 mm.

Document History

NEN-EN-ISO 15982
December 1, 2002
Open end blind rivets with break pull mandrel and countersunk head - AlA/AlA
Specifies dimensional and mechanical characteristics and application data for open end blind riverts with break pull mandrel and countersunk head, with an aluminium alloy body (A/A) and an aluminium...
April 1, 2001
Open end blind rivets with break pull mandrel and countersunk head - AlA/AlA
Specifies dimensional and mechanical characteristics and application data for open end blind riverts with break pull mandrel and countersunk head, with an aluminium alloy body (A/A) and an aluminium...
Advertisement