NEN-EN-ISO 16000-5

Indoor air - Part 5: Sampling strategy for volatile organic compounds (VOCs)

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 29
ICS Code (Ambient atmospheres): 13.040.20
scope:

This part of ISO 16000 is intended as an aid to planning volatile organic compound (VOC) indoor pollution measurements. In the case of indoor air measurements, the careful planning of sampling and the entire measurement strategy are of particular significance since the result of the measurement may have farreaching consequences, for example, with regard to the need for remedial action or the success of such an action. An inappropriate measurement strategy may contribute to the complete uncertainty of the measurement result in a larger extent than the measurement procedure itself. This part of ISO 16000 uses the definition for indoor environment defined in ISO 16000-1.

Document History

NEN-EN-ISO 16000-5
February 1, 2007
Indoor air - Part 5: Sampling strategy for volatile organic compounds (VOCs)
This part of ISO 16000 is intended as an aid to planning volatile organic compound (VOC) indoor pollution measurements. In the case of indoor air measurements, the careful planning of sampling and...
September 1, 2005
Indoor air - Part 5: Measurement strategy for volatile organic compounds (VOCs)
This part of ISO 16000 is intended as an aid to planning volatile organic compound (VOC) indoor pollution measurements. In the case of indoor air measurements, the careful planning of sampling and...
Advertisement