NEN-EN-ISO 14125
Fibre-reinforced plastic composites - Determination of flexural properties
active
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
Specifies a method for determining the flexural properties of fibre-reinforced plastic composites under three-point (Method A) and four-point (Method B) loading. Standard test specimens are defined but parameters included for alternative specimen sizes for use where appropriate. A range of test speeds is included.
Document History
February 7, 2011
Fibre-reinforced plastic composites - Determination of flexural properties
A description is not available for this item.
September 1, 2001
Fibre-reinforced plastic composites - Determination of flexural properties
A description is not available for this item.
NEN-EN-ISO 14125
April 1, 1998
Fibre-reinforced plastic composites - Determination of flexural properties
Specifies a method for determining the flexural properties of fibre-reinforced plastic composites under three-point (Method A) and four-point (Method B) loading. Standard test specimens are defined...