NEN-EN-ISO 16890-2

Air filters for general ventilation - Part 2: Measurement of fractional efficiency and air flow resistance

inactive
Organization: NEN
Publication Date: 1 December 2016
Status: inactive
Page Count: 77
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

NEN-EN-ISO 16890-2 specifies the aerosol production, the test equipment and the test methods used for measuring fractional efficiency and air flow resistance of air filters for general ventilation. It is intended for use in conjunction with ISO 16890-1, ISO 16890-3 and ISO 16890-4. The test method described in this part of ISO 16890 is applicable for air flow rates between 0,25 m3/s (900 m3/h, 530 ft3/min) and 1,5 m3/s (5 400 m3/h, 3 178 ft3/min), referring to a test rig with a nominal face area of 610 mm × 610 mm (24,0 inch × 24,0 inch). ISO 16890 (all parts) refers to particulate air filter elements for general ventilation having an ePM1 efficiency less than or equal to 99 % and an ePM10 efficiency greater than 20 % when tested as per the procedures defined within ISO 16890 (all parts).

Document History

September 1, 2022
Air filters for general ventilation - Part 2: Measurement of fractional efficiency and air flow resistance
This document specifies the aerosol production, the test equipment and the test methods used for measuring fractional efficiency and air flow resistance of air filters for general ventilation. It is...
NEN-EN-ISO 16890-2
December 1, 2016
Air filters for general ventilation - Part 2: Measurement of fractional efficiency and air flow resistance
NEN-EN-ISO 16890-2 specifies the aerosol production, the test equipment and the test methods used for measuring fractional efficiency and air flow resistance of air filters for general ventilation....

References

Advertisement