NEN-EN-ISO 17510-2
Sleep apnoea breathing therapy - Part 2: Masks and application accessories
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This part of ISO 17510 applies to masks, their fixing and to the accessories used to connect a sleep apnoea breathing therapy equipment to the patient. It specifies requirements for masks and accessories, including any connecting element, that are required to connect the patient connection port of sleep apnoea breathing therapy equipment to a patient, and are used for the application of sleep apnoea breathing therapy, e.g. nasal masks, exhaust ports and headgear. Sleep apnoea breathing therapy equipment is covered by ISO 17510-1. See Figure A.1 for typical elements of the two parts of ISO 17510. This part of ISO 17510 does not cover oral appliances.
Document History