NEN-EN-ISO 19137

Geographic information - Core profile of the spatial schema

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 29
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard defines a core profile of the spatial schema specified in ISO 19107 that specifies, in accordance with ISO 19106, a minimal set of geometric elements necessary for the efficient creation of application schemata. This International Standard supports many of the spatial data formats and description languages already developed and in broad use within several nations or liaison organizations.

Document History

NEN-EN-ISO 19137
May 1, 2008
Geographic information - Core profile of the spatial schema
This International Standard defines a core profile of the spatial schema specified in ISO 19107 that specifies, in accordance with ISO 19106, a minimal set of geometric elements necessary for the...

References

Advertisement