NEN-EN-ISO 21079-1

Chemical analysis of refractories containing alumina, zirconia and silica - Refractories containing 5 percent to 45 percent of ZrO2 (alternative to the X-ray fluorescence method) - Part 1: Apparatus, reagents and dissolution

inactive
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 18
ICS Code (Chemical analysis): 71.040.40
ICS Code (Refractories): 81.080
scope:

This part of ISO 21079 specifies methods for the chemical anal ysis of AZS (alumina, zirconia, and silica) refractory product s (containing 5 % to 45 % of ZrO2) and raw materials, using tr aditional ("wet") methods, inductively coupled plasma atomic e mission (ICP-AE) spectrometry and flame atomic absorption (FAA ) spectrometry. It covers apparatus, reagents and dissolution methods.

Document History

May 1, 2008
Chemical analysis of refractories containing alumina, zirconia and silica - Refractories containing 5 percent to 45 percent of ZrO2 (alternative to the X-ray fluorescence method) - Part 1: Apparatus, reagents and dissolution
This part of ISO 21079 specifies methods for the chemical anal ysis of AZS (alumina, zirconia, and silica) refractory product s (containing 5 % to 45 % of ZrO2) and raw materials, using tr aditional...
NEN-EN-ISO 21079-1
February 1, 2007
Chemical analysis of refractories containing alumina, zirconia and silica - Refractories containing 5 percent to 45 percent of ZrO2 (alternative to the X-ray fluorescence method) - Part 1: Apparatus, reagents and dissolution
This part of ISO 21079 specifies methods for the chemical anal ysis of AZS (alumina, zirconia, and silica) refractory product s (containing 5 % to 45 % of ZrO2) and raw materials, using tr aditional...
Advertisement