NEN-EN-ISO 15974
Closed and blind rivets with break pull mandrel and countersunk head - AlA/St
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a aluminium alloy body (AIA) and a steel mandrel (St) and with nominal diameters from 3,2 mm up to and inlcuding 4,8 mm.
Document History
February 1, 2001
Closed end blind rivets with break pull mandrel and countersunk head - AlA/St
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a aluminium alloy body (AIA) and a steel...
NEN-EN-ISO 15974
November 1, 1998
Closed and blind rivets with break pull mandrel and countersunk head - AlA/St
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a aluminium alloy body (AIA) and a steel...