NEN-EN-ISO 28721-2

Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock

inactive
Organization: NEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 16
ICS Code (Enamels): 25.220.50
scope:

This part of ISO 28721 specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled apparatus, piping and other components primarily used for process equipment in chemical plants. It only applies to unalloyed and low-alloy carbon steels suitable for enamelling.

Document History

January 1, 2016
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock
NEN-EN-ISO 28721-2 specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled...
NEN-EN-ISO 28721-2
April 1, 2011
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock
This part of ISO 28721 specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled...

References

Advertisement