NEN-EN-ISO 3167

Plastics - Multipurpose-test specimens

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 8
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies requirements relating to multipurpose test specimens (i.e. specimens of type A and B being tensile test specimens only, from which, however, with simple machining, specimens for a variety of other tests can be taken allowing all the test methods mentioned in annex A to be carried out on the basis of comparable mouldings) for plastic moulding materials intended for processing by injection or direct compression moulding.

Document History

August 1, 2014
Plastics - Multipurpose test specimens
NEN-EN-ISO 3167 specifies requirements relating to multipurpose test specimens for plastic moulding materials intended for processing by injection or direct compression moulding. Specimens of types A...
August 1, 2003
Plastics - Multipurpose-test specimens
This International Standard specifies requirements relating to multipurpose test specimens for plastic moulding materials intended for processing by injection or direct compression moulding....
NEN-EN-ISO 3167
February 1, 1997
Plastics - Multipurpose-test specimens
This International Standard specifies requirements relating to multipurpose test specimens (i.e. specimens of type A and B being tensile test specimens only, from which, however, with simple...
Advertisement